ORMB45 -- RADIAL SPHERICAL PLAIN BEARINGS, STANDARD
RBC Bearings
Radial Spherical Plain Bearings, Standard
ORMB45
Description
Spherical Plain Bearing
Description
Spherical Plain Bearing
Suppliers
Radial Spherical Plain Bearings, Standard
ORMB45
Supplier's Site
Technical Specifications
|
Product Category
|
Plain Bearings and Sleeve Bearings |
|
Product Number
|
ORMB45 |
|
Product Name
|
Radial Spherical Plain Bearings, Standard |
|
Bushing Type
|
Sleeve
|
|
Design Units
|
Metric
|
|
Shaft OD
|
2.3622 inch (60.00 mm)
|
|
Housing Bore
|
2.6772 inch (68.00 mm)
|
|
Bearing ID
|
1.7717 inch (45.00 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Bushing Type
Sleeve
Design Units
Metric
Shaft OD
0.3139 to 0.3144 inch (7.97 to 7.99 mm)
View Details
Bearing ID
0.7874 inch (20.00 mm)
Bearing OD
1.7323 inch (44.00 mm)
View Details
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
0.9370 inch (23.80 mm)
View Details