ORMB40-SS -- RADIAL SPHERICAL PLAIN BEARINGS, STANDARD
RBC Bearings
Radial Spherical Plain Bearings, Standard
ORMB40-SS
Description
Spherical Plain Bearing
Description
Spherical Plain Bearing
Suppliers
Radial Spherical Plain Bearings, Standard
ORMB40-SS
Supplier's Site
Technical Specifications
|
Product Category
|
Plain Bearings and Sleeve Bearings |
|
Product Number
|
ORMB40-SS |
|
Product Name
|
Radial Spherical Plain Bearings, Standard |
|
Bushing Type
|
Sleeve
|
|
Design Units
|
Metric
|
|
Shaft OD
|
2.1654 inch (55.00 mm)
|
|
Housing Bore
|
2.4409 inch (62.00 mm)
|
|
Bearing ID
|
1.5748 inch (40.00 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
0.8780 inch (22.30 mm)
View Details
Design Units
Metric
Shaft OD
1.9685 inch (50.00 mm)
Bearing OD
2.7559 inch (70.00 mm)
View Details
Modern Linear Incorporated
Bushing Type
Flanged
Design Units
Inch
Bearing ID
0.1400 inch (3.56 mm)
View Details
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
0.1870 inch (4.75 mm)
View Details