ORMB300-9LSS -- RADIAL SPHERICAL PLAIN BEARINGS, STANDARD
RBC Bearings
Radial Spherical Plain Bearings, Standard
ORMB300-9LSS
Description
Spherical Plain Bearing
Description
Spherical Plain Bearing
Technical Specifications
|
Product Category
|
Plain Bearings and Sleeve Bearings |
|
Product Number
|
ORMB300-9LSS |
|
Product Name
|
Radial Spherical Plain Bearings, Standard |
|
Bushing Type
|
Sleeve
|
|
Design Units
|
Metric
|
|
Shaft OD
|
15.1969 inch (386.00 mm)
|
|
Housing Bore
|
16.9291 inch (430.00 mm)
|
|
Bearing ID
|
11.8110 inch (300.00 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Bushing Type
Sleeve
Bearing Surface
PTFE Tape liner; (Lined Bearing Surface)
Body
Woven Cloth Laminate with Epoxy Resin
View Details
Accurate Bushing Company, Inc.
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
1.2500 inch (31.75 mm)
View Details
Modern Linear Incorporated
Bushing Type
Flanged
Design Units
Inch
Bearing ID
0.2500 inch (6.35 mm)
View Details
Bushing Type
Sleeve
Bearing Surface
Oil Retaining Tin Bronze
View Details