ORMB25-SS -- RADIAL SPHERICAL PLAIN BEARINGS, STANDARD
RBC Bearings
Radial Spherical Plain Bearings, Standard
ORMB25-SS
Description
Spherical Plain Bearing
Description
Spherical Plain Bearing
Suppliers
Radial Spherical Plain Bearings, Standard
ORMB25-SS
Supplier's Site
Technical Specifications
|
Product Category
|
Plain Bearings and Sleeve Bearings |
|
Product Number
|
ORMB25-SS |
|
Product Name
|
Radial Spherical Plain Bearings, Standard |
|
Bushing Type
|
Sleeve
|
|
Design Units
|
Metric
|
|
Shaft OD
|
1.4173 inch (36.00 mm)
|
|
Housing Bore
|
1.6535 inch (42.00 mm)
|
|
Bearing ID
|
0.9843 inch (25.00 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
3.2500 inch (82.55 mm)
View Details
Bushing Type
Sleeve
Bearing Surface
Epoxy Resin and Fiberglass Composite
Operating Temperature
-319 to 320 F (-195 to 160 C)
View Details
Modern Linear Incorporated
Bushing Type
Flanged
Design Units
Inch
Bearing ID
0.2500 inch (6.35 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
0.1260 inch (3.20 mm)
View Details