Spherical Plain Bearing
| RBC Bearings | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | ORMB220-9LSS |
| Product Name | Radial Spherical Plain Bearings, Standard |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 11.2598 inch (286.00 mm) |
| Housing Bore | 12.5984 inch (320.00 mm) |
| Bearing ID | 8.6614 inch (220.00 mm) |