Spherical Plain Bearing
| RBC Bearings | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | ORMB20 |
| Product Name | Radial Spherical Plain Bearings, Standard |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 1.1811 inch (30.00 mm) |
| Housing Bore | 1.3780 inch (35.00 mm) |
| Bearing ID | 0.7874 inch (20.00 mm) |