ORMB160-9LSS -- RADIAL SPHERICAL PLAIN BEARINGS, STANDARD
RBC Bearings
Radial Spherical Plain Bearings, Standard
ORMB160-9LSS
Description
Spherical Plain Bearing
Description
Spherical Plain Bearing
Technical Specifications
|
Product Category
|
Plain Bearings and Sleeve Bearings |
|
Product Number
|
ORMB160-9LSS |
|
Product Name
|
Radial Spherical Plain Bearings, Standard |
|
Bushing Type
|
Sleeve
|
|
Design Units
|
Metric
|
|
Shaft OD
|
8.1102 inch (206.00 mm)
|
|
Housing Bore
|
9.0551 inch (230.00 mm)
|
|
Bearing ID
|
6.2992 inch (160.00 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Bushing Type
Sleeve; Flanged
Bearing Surface
Standard Pads Have Babbitt Lining; (Lined Bearing Surface)
Body
Standard Pads are Steel
View Details
Modern Linear Incorporated
Bushing Type
Flanged
Design Units
Inch
Bearing ID
0.1400 inch (3.56 mm)
View Details
Bushing Type
Sleeve
Design Units
Inch; Metric
Bearing ID
0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
0.1870 inch (4.75 mm)
View Details