ORMB120 -- RADIAL SPHERICAL PLAIN BEARINGS, STANDARD
RBC Bearings
Radial Spherical Plain Bearings, Standard
ORMB120
Description
Spherical Plain Bearing
Description
Spherical Plain Bearing
Suppliers
Radial Spherical Plain Bearings, Standard
ORMB120
Supplier's Site
Technical Specifications
|
Product Category
|
Plain Bearings and Sleeve Bearings |
|
Product Number
|
ORMB120 |
|
Product Name
|
Radial Spherical Plain Bearings, Standard |
|
Bushing Type
|
Sleeve
|
|
Design Units
|
Metric
|
|
Shaft OD
|
6.2992 inch (160.00 mm)
|
|
Housing Bore
|
7.0866 inch (180.00 mm)
|
|
Bearing ID
|
4.7244 inch (120.00 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
0.3760 inch (9.55 mm)
View Details
Design Units
Metric
Shaft OD
0.7480 inch (19.00 mm)
Bearing OD
2.2441 inch (57.00 mm)
View Details
Modern Linear Incorporated
Bushing Type
Flanged
Design Units
Inch
Bearing ID
0.1400 inch (3.56 mm)
View Details
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
0.7660 inch (19.46 mm)
View Details