Spherical Plain Bearing
| RBC Bearings | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | ORMB110 |
| Product Name | Radial Spherical Plain Bearings, Standard |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 5.6299 inch (143.00 mm) |
| Housing Bore | 6.2992 inch (160.00 mm) |
| Bearing ID | 4.3307 inch (110.00 mm) |