ORMB100 -- RADIAL SPHERICAL PLAIN BEARINGS, STANDARD
RBC Bearings
Radial Spherical Plain Bearings, Standard
ORMB100
Description
Spherical Plain Bearing
Description
Spherical Plain Bearing
Suppliers
Radial Spherical Plain Bearings, Standard
ORMB100
Supplier's Site
Technical Specifications
|
Product Category
|
Plain Bearings and Sleeve Bearings |
|
Product Number
|
ORMB100 |
|
Product Name
|
Radial Spherical Plain Bearings, Standard |
|
Bushing Type
|
Sleeve
|
|
Design Units
|
Metric
|
|
Shaft OD
|
5.2756 inch (134.00 mm)
|
|
Housing Bore
|
5.9055 inch (150.00 mm)
|
|
Bearing ID
|
3.9370 inch (100.00 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
Design Units
Metric
Bearing ID
1.7717 inch (45.00 mm)
Bearing OD
2.6772 inch (68.00 mm)
View Details
Bushing Type
Sleeve; Flanged
Bearing Surface
Solid Lubricant Inserts; (Lined Bearing Surface)
Body
Cast Bronze
View Details
Modern Linear Incorporated
Bushing Type
Flanged
Design Units
Inch
Bearing ID
0.1400 inch (3.56 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
0.8780 inch (22.30 mm)
View Details