Spherical Plain Bearing
| RBC Bearings | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | ORB80-9LSS |
| Product Name | Radial Spherical Plain Bearings, Standard |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 7.1886 to 7.1894 inch (182.59 to 182.61 mm) |
| Housing Bore | 7.7458 to 7.7494 inch (196.74 to 196.83 mm) |
| Bearing ID | 7.1886 to 7.1894 inch (182.59 to 182.61 mm) |