Spherical Plain Bearing
| RBC Bearings | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | ORB56-LSS |
| Product Name | Radial Spherical Plain Bearings, Standard |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 5.0386 to 5.0394 inch (127.98 to 128.00 mm) |
| Housing Bore | 5.4965 to 5.4995 inch (139.61 to 139.69 mm) |
| Bearing ID | 5.0386 to 5.0394 inch (127.98 to 128.00 mm) |