Spherical Plain Bearing
| RBC Bearings | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | ORB52-LSS |
| Product Name | Radial Spherical Plain Bearings, Standard |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 4.6736 to 4.6744 inch (118.71 to 118.73 mm) |
| Housing Bore | 5.1215 to 5.1245 inch (130.09 to 130.16 mm) |
| Bearing ID | 4.6736 to 4.6744 inch (118.71 to 118.73 mm) |