ORB48-LSS -- RADIAL SPHERICAL PLAIN BEARINGS, STANDARD
RBC Bearings
Radial Spherical Plain Bearings, Standard
ORB48-LSS
Description
Spherical Plain Bearing
Description
Spherical Plain Bearing
Suppliers
Radial Spherical Plain Bearings, Standard
ORB48-LSS
Supplier's Site
Technical Specifications
|
Product Category
|
Plain Bearings and Sleeve Bearings |
|
Product Number
|
ORB48-LSS |
|
Product Name
|
Radial Spherical Plain Bearings, Standard |
|
Bushing Type
|
Sleeve
|
|
Design Units
|
Inch
|
|
Shaft OD
|
4.3106 to 4.3114 inch (109.49 to 109.51 mm)
|
|
Housing Bore
|
4.7465 to 4.7495 inch (120.56 to 120.64 mm)
|
|
Bearing ID
|
4.3106 to 4.3114 inch (109.49 to 109.51 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Bushing Type
Sleeve; Flanged
Bearing Surface
Plastic
Self-lubricating
Self-Lubricating / Oil Impregnated
View Details
Bushing Type
Sleeve
Bearing Surface
Oil Retaining Tin Bronze
View Details
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
0.9370 inch (23.80 mm)
View Details
Bushing Type
Sleeve; Flanged
Bearing Surface
Standard Pads Have Babbitt Lining; (Lined Bearing Surface)
Body
Standard Pads are Steel
View Details