ORB44-LSS -- RADIAL SPHERICAL PLAIN BEARINGS, STANDARD
RBC Bearings
Radial Spherical Plain Bearings, Standard
ORB44-LSS
Description
Spherical Plain Bearing
Description
Spherical Plain Bearing
Suppliers
Radial Spherical Plain Bearings, Standard
ORB44-LSS
Supplier's Site
Technical Specifications
|
Product Category
|
Plain Bearings and Sleeve Bearings |
|
Product Number
|
ORB44-LSS |
|
Product Name
|
Radial Spherical Plain Bearings, Standard |
|
Bushing Type
|
Sleeve
|
|
Design Units
|
Inch
|
|
Shaft OD
|
3.9486 to 3.9494 inch (100.29 to 100.31 mm)
|
|
Housing Bore
|
4.3720 to 4.3746 inch (111.05 to 111.11 mm)
|
|
Bearing ID
|
3.9486 to 3.9494 inch (100.29 to 100.31 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
1.0020 inch (25.45 mm)
View Details
Design Units
Metric
Shaft OD
1.3780 inch (35.00 mm)
Bearing OD
3.3661 inch (85.50 mm)
View Details
Modern Linear Incorporated
Bushing Type
Flanged
Design Units
Inch
Bearing ID
0.5630 inch (14.30 mm)
View Details
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
0.6090 inch (15.47 mm)
View Details