Spherical Plain Bearing
| RBC Bearings | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | ORB40-LSS |
| Product Name | Radial Spherical Plain Bearings, Standard |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 3.5886 to 3.5894 inch (91.15 to 91.17 mm) |
| Housing Bore | 3.9345 to 3.9371 inch (99.94 to 100.00 mm) |
| Bearing ID | 3.5886 to 3.5894 inch (91.15 to 91.17 mm) |