Spherical Plain Bearing
| RBC Bearings | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | ORB32-LSS |
| Product Name | Radial Spherical Plain Bearings, Standard |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 2.8736 to 2.8744 inch (72.99 to 73.01 mm) |
| Housing Bore | 3.1846 to 3.1871 inch (80.89 to 80.95 mm) |
| Bearing ID | 2.8736 to 2.8744 inch (72.99 to 73.01 mm) |