Spherical Plain Bearing
| RBC Bearings | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | ORB28-LSS |
| Product Name | Radial Spherical Plain Bearings, Standard |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 2.5136 to 2.5144 inch (63.85 to 63.87 mm) |
| Housing Bore | 2.8101 to 2.8122 inch (71.38 to 71.43 mm) |
| Bearing ID | 2.5136 to 2.5144 inch (63.85 to 63.87 mm) |