ORB20-LSS -- RADIAL SPHERICAL PLAIN BEARINGS, STANDARD
RBC Bearings
Radial Spherical Plain Bearings, Standard
ORB20-LSS
Description
Spherical Plain Bearing
Description
Spherical Plain Bearing
Suppliers
Radial Spherical Plain Bearings, Standard
ORB20-LSS
Supplier's Site
Technical Specifications
|
Product Category
|
Plain Bearings and Sleeve Bearings |
|
Product Number
|
ORB20-LSS |
|
Product Name
|
Radial Spherical Plain Bearings, Standard |
|
Bushing Type
|
Sleeve
|
|
Design Units
|
Inch
|
|
Shaft OD
|
1.7936 to 1.7944 inch (45.56 to 45.58 mm)
|
|
Housing Bore
|
1.9976 to 1.9997 inch (50.74 to 50.79 mm)
|
|
Bearing ID
|
1.7936 to 1.7944 inch (45.56 to 45.58 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Bushing Type
Sleeve; Flanged
Bearing Surface
Bronze - Sintered; (Lined Bearing Surface)
Body
Bronze
View Details
Bushing Type
Sleeve
Bearing OD
0.3150 inch (8.00 mm)
Bearing Surface
Oil Retaining Tin Bronze
View Details
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
0.2650 inch (6.73 mm)
View Details