ORB16-LSS -- RADIAL SPHERICAL PLAIN BEARINGS, STANDARD
RBC Bearings
Radial Spherical Plain Bearings, Standard
ORB16-LSS
Description
Spherical Plain Bearing
Description
Spherical Plain Bearing
Suppliers
Radial Spherical Plain Bearings, Standard
ORB16-LSS
Supplier's Site
Technical Specifications
|
Product Category
|
Plain Bearings and Sleeve Bearings |
|
Product Number
|
ORB16-LSS |
|
Product Name
|
Radial Spherical Plain Bearings, Standard |
|
Bushing Type
|
Sleeve
|
|
Design Units
|
Inch
|
|
Shaft OD
|
1.4356 to 1.4364 inch (36.46 to 36.48 mm)
|
|
Housing Bore
|
1.6230 to 1.6247 inch (41.22 to 41.27 mm)
|
|
Bearing ID
|
1.4356 to 1.4364 inch (36.46 to 36.48 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
0.1880 inch (4.78 mm)
View Details
Design Units
Metric
Shaft OD
0.6299 inch (16.00 mm)
Bearing OD
1.4961 inch (38.00 mm)
View Details
Modern Linear Incorporated
Bushing Type
Flanged
Design Units
Inch
Bearing ID
0.3120 inch (7.92 mm)
View Details
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
1.9700 inch (50.04 mm)
View Details