This RBC Radial Outer Ring is from the standard inch bearing of the same size. It can be used wherever the user provides the inner ring or ball stud.
| RBC Bearings | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | ORB10-L |
| Product Name | Radial Spherical Plain Bearings, Standard |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 0.8986 to 0.8994 inch (22.82 to 22.84 mm) |
| Housing Bore | 1.0609 to 1.0622 inch (26.95 to 26.98 mm) |
| Bearing ID | 0.8986 to 0.8994 inch (22.82 to 22.84 mm) |