Sealed bearing, slip-fit, spherical inner ring, up to 20 deg misalignment
| RBC Bearings | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Name | MBH6070-SS |
| Features | Lubrication Port |
| Design Units | Metric |
| Bore Diameter | 2.36 inch (60 mm) |
| Length Through Bore | 2.48 inch (63 mm) |
| Housing Diameter | 4.13 inch (105 mm) |