Sealed bearing, slip-fit, spherical inner ring, up to 20 deg misalignment
| RBC Bearings | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Name | MBH4550-SS |
| Features | Lubrication Port |
| Design Units | Metric |
| Bore Diameter | 1.77 inch (45 mm) |
| Length Through Bore | 1.69 inch (43 mm) |
| Housing Diameter | 2.95 inch (75 mm) |