Sealed bearing, slip-fit, spherical inner ring, up to 20 deg misalignment
| RBC Bearings | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Name | MBH200220-9L |
| Features | Lubrication Port |
| Design Units | Metric |
| Bore Diameter | 7.87 inch (200 mm) |
| Length Through Bore | 6.5 inch (165 mm) |
| Housing Diameter | 12.6 inch (320 mm) |