Sealed bearing, slip-fit, spherical inner ring, up to 20 deg misalignment
| RBC Bearings | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Name | MBH120140-SS |
| Features | Lubrication Port |
| Design Units | Metric |
| Bore Diameter | 4.72 inch (120 mm) |
| Length Through Bore | 4.53 inch (115 mm) |
| Housing Diameter | 8.27 inch (210 mm) |