Sealed bearing, slip-fit, spherical inner ring, up to 20 deg misalignment
| RBC Bearings | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Name | MBH100110-SS |
| Features | Lubrication Port |
| Design Units | Metric |
| Bore Diameter | 3.94 inch (100 mm) |
| Length Through Bore | 3.35 inch (85 mm) |
| Housing Diameter | 6.3 inch (160 mm) |