This RBC Radial Metric Spherical Plain Bearing is designed to support heavy radial loads under misalignment. These bearings also possess moderate thrust loading capacity, is non-separable, and has a single-fractured outer ring.
| RBC Bearings | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Name | MB60 |
| Features | Lubrication Port |
| Design Units | Metric |
| Bore Diameter | 2.36 inch (60 mm) |
| Length Through Bore | 1.73 inch (44 mm) |
| Housing Diameter | 3.54 inch (90 mm) |