Sealed bearing, slip-fit, spherical inner ring, up to 4 deg misalignment
| RBC Bearings | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Name | MB35-FSS |
| Features | Self-lubricating; Corrosion Resistant; Suitable for Rotating Shaft |
| Design Units | Metric |
| Bore Diameter | 1.38 inch (35 mm) |
| Length Through Bore | 0.9843 inch (25 mm) |
| Housing Diameter | 2.17 inch (55 mm) |