This RBC Radial Metric Spherical Plain Bearing is designed to support heavy radial loads under misalignment. These bearings also possess moderate thrust loading capacity, is non-separable, and has a single-fractured outer ring.
| RBC Bearings | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Name | MB320-9L |
| Features | Lubrication Port |
| Design Units | Metric |
| Bore Diameter | 12.6 inch (320 mm) |
| Length Through Bore | 6.3 inch (160 mm) |
| Housing Diameter | 17.32 inch (440 mm) |