Sealed bearing, slip-fit, spherical inner ring, up to 4 deg misalignment
| RBC Bearings | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Name | MB260-SSQ |
| Features | Lubrication Port |
| Design Units | Metric |
| Bore Diameter | 10.24 inch (260 mm) |
| Length Through Bore | 5.91 inch (150 mm) |
| Housing Diameter | 14.57 inch (370 mm) |