This RBC Radial Metric Spherical Plain Bearing is designed to support heavy radial loads under misalignment. These bearings also possess moderate thrust loading capacity, is non-separable, has a single-fractured outer ring, and is sealed.
| RBC Bearings | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Name | MB200-9LSS |
| Features | Lubrication Port |
| Design Units | Metric |
| Bore Diameter | 7.87 inch (200 mm) |
| Length Through Bore | 5.12 inch (130 mm) |
| Housing Diameter | 11.42 inch (290 mm) |