This RBC Radial Metric Spherical Plain Bearing is designed to support heavy radial loads under misalignment. These bearings also possess moderate thrust loading capacity, is non-separable, has a single-fractured outer ring, and is sealed.
| RBC Bearings | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Name | MB120-SS |
| Features | Lubrication Port |
| Design Units | Metric |
| Bore Diameter | 4.72 inch (120 mm) |
| Length Through Bore | 3.35 inch (85 mm) |
| Housing Diameter | 7.09 inch (180 mm) |