The FIBERGLIDE® Liner Type bearing provides high load capacity and low friction in the form of a thin-walled sleeve for use in butterfly valves, trunnion bearings, ball and plug valve stem bushings, hydraulic and pneumatic cylinder guide bushings, food handling machinery, and door hinge bushings, among others.
Because these bearings are completely non-metallic-fabrica
| RBC Bearings | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | LJS6464 |
| Product Name | Fiberglide® Self-Lubricating Bearings, Liner Type Non-Metallic |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 4.0000 inch (101.60 mm) |
| Housing Bore | 4.1260 to 4.1270 inch (104.80 to 104.83 mm) |
| Bearing ID | 4.0650 inch (103.25 mm) |