This RBC Inner Ring can be used separately or as an inner race with complimentary SJ or TJ roller bearings.
| RBC Bearings | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | IR 8477 |
| Product Name | PRECISION GROUND HEAVY DUTY NEEDLE ROLLER BEARINGS, Inner Rings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 2.1864 to 2.1885 inch (55.53 to 55.59 mm) |
| Housing Bore | 2.7482 to 2.7489 inch (69.80 to 69.82 mm) |
| Bearing ID | 2.1869 to 2.1875 inch (55.55 to 55.56 mm) |