RBC Bearings PRECISION GROUND HEAVY DUTY NEEDLE ROLLER BEARINGS, Inner Rings IR 8476

Description
This RBC Inner Ring can be used separately or as an inner race with complimentary SJ or TJ roller bearings.
Description
This RBC Inner Ring can be used separately or as an inner race with complimentary SJ or TJ roller bearings.

Suppliers

Company
Product
Description
Supplier Links
PRECISION GROUND HEAVY DUTY NEEDLE ROLLER BEARINGS, Inner Rings - IR 8476 - RBC Bearings
Oxford, CT, USA
PRECISION GROUND HEAVY DUTY NEEDLE ROLLER BEARINGS, Inner Rings
IR 8476
PRECISION GROUND HEAVY DUTY NEEDLE ROLLER BEARINGS, Inner Rings IR 8476
This RBC Inner Ring can be used separately or as an inner race with complimentary SJ or TJ roller bearings.

This RBC Inner Ring can be used separately or as an inner race with complimentary SJ or TJ roller bearings.

Supplier's Site

Technical Specifications

  RBC Bearings
Product Category Plain Bearings and Sleeve Bearings
Product Number IR 8476
Product Name PRECISION GROUND HEAVY DUTY NEEDLE ROLLER BEARINGS, Inner Rings
Bushing Type Sleeve
Design Units Inch
Shaft OD 2.1864 to 2.1885 inch (55.53 to 55.59 mm)
Housing Bore 2.7482 to 2.7489 inch (69.80 to 69.82 mm)
Bearing ID 2.1869 to 2.1875 inch (55.55 to 55.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Taper Lock Bushes - 183007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 1.1024 inch (28.00 mm)
Bearing OD 1.4961 inch (38.00 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-2-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.0000 inch (50.80 mm)
View Details
0.752
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7520 inch (19.10 mm)
View Details