This RBC Inner Ring can be used separately or as an inner race with complimentary SJ or TJ roller bearings.
| RBC Bearings | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | IR 7354 |
| Product Name | PRECISION GROUND HEAVY DUTY NEEDLE ROLLER BEARINGS, Inner Rings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 1.6865 to 1.6883 inch (42.84 to 42.88 mm) |
| Housing Bore | 1.9982 to 1.9989 inch (50.75 to 50.77 mm) |
| Bearing ID | 1.6870 inch (42.85 mm) |