RBC Bearings PRECISION GROUND HEAVY DUTY NEEDLE ROLLER BEARINGS, Inner Rings IR 7345

Description
This RBC Inner Ring can be used separately or as an inner race with complimentary SJ or TJ roller bearings.
Description
This RBC Inner Ring can be used separately or as an inner race with complimentary SJ or TJ roller bearings.

Suppliers

Company
Product
Description
Supplier Links
PRECISION GROUND HEAVY DUTY NEEDLE ROLLER BEARINGS, Inner Rings - IR 7345 - RBC Bearings
Oxford, CT, USA
PRECISION GROUND HEAVY DUTY NEEDLE ROLLER BEARINGS, Inner Rings
IR 7345
PRECISION GROUND HEAVY DUTY NEEDLE ROLLER BEARINGS, Inner Rings IR 7345
This RBC Inner Ring can be used separately or as an inner race with complimentary SJ or TJ roller bearings.

This RBC Inner Ring can be used separately or as an inner race with complimentary SJ or TJ roller bearings.

Supplier's Site

Technical Specifications

  RBC Bearings
Product Category Plain Bearings and Sleeve Bearings
Product Number IR 7345
Product Name PRECISION GROUND HEAVY DUTY NEEDLE ROLLER BEARINGS, Inner Rings
Bushing Type Sleeve
Design Units Inch
Shaft OD 1.6240 to 1.6258 inch (41.25 to 41.30 mm)
Housing Bore 1.9357 to 1.9364 inch (49.17 to 49.18 mm)
Bearing ID 1.6245 to 1.6250 inch (41.26 to 41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.3937 inch (10.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-1-2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.0000 inch (25.40 mm)
View Details
0.753
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7530 inch (19.13 mm)
View Details