This RBC Inner Ring can be used separately or as an inner race with complimentary SJ or TJ roller bearings.
| RBC Bearings | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | IR 7304 |
| Product Name | PRECISION GROUND HEAVY DUTY NEEDLE ROLLER BEARINGS, Inner Rings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 1.3740 to 1.3758 inch (34.90 to 34.95 mm) |
| Housing Bore | 1.6859 to 1.6865 inch (42.82 to 42.84 mm) |
| Bearing ID | 1.3745 to 1.3750 inch (34.91 to 34.92 mm) |