This RBC Inner Ring can be used separately or as an inner race with complimentary SJ or TJ roller bearings.
| RBC Bearings | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | IR 7214 |
| Product Name | PRECISION GROUND HEAVY DUTY NEEDLE ROLLER BEARINGS, Inner Rings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 0.8742 to 0.8757 inch (22.20 to 22.24 mm) |
| Housing Bore | 1.1236 to 1.1241 inch (28.54 to 28.55 mm) |
| Bearing ID | 0.8745 to 0.8750 inch (22.21 to 22.22 mm) |