This RBC Inner Ring can be used separately or as an inner race with complimentary SJ or TJ roller bearings.
| RBC Bearings | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | IR 7173 |
| Product Name | PRECISION GROUND HEAVY DUTY NEEDLE ROLLER BEARINGS, Inner Rings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 0.6243 to 0.6256 inch (15.86 to 15.89 mm) |
| Housing Bore | 0.8738 to 0.8743 inch (22.19 to 22.21 mm) |
| Bearing ID | 0.6246 to 0.6250 inch (15.86 to 15.87 mm) |