This RBC Inner Ring can be used separately or as an inner race with complimentary SJ or TJ roller bearings.
| RBC Bearings | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | IR 6926 |
| Product Name | PRECISION GROUND HEAVY DUTY NEEDLE ROLLER BEARINGS, Inner Rings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 4.9985 to 5.0013 inch (126.96 to 127.03 mm) |
| Housing Bore | 5.9973 to 5.9983 inch (152.33 to 152.36 mm) |
| Bearing ID | 4.9990 to 5.0000 inch (126.97 to 127.00 mm) |