This RBC Inner Ring can be used separately or as an inner race with complimentary SJ or TJ roller bearings.
| RBC Bearings | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | IR 2325 |
| Product Name | PRECISION GROUND HEAVY DUTY NEEDLE ROLLER BEARINGS, Inner Rings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 5.9985 to 6.0013 inch (152.36 to 152.43 mm) |
| Housing Bore | 7.2469 to 7.2481 inch (184.07 to 184.10 mm) |
| Bearing ID | 5.9990 to 6.0000 inch (152.37 to 152.40 mm) |