The constant wall thickness of .062 of the CJT SERIES makes them dimensionally interchangeable with other types of coiled bearings commonly used. They provide all the advantages of FIBERGLIDE® at minimum cost. Carbon steel is normally used as a backing material, with the external surfaces plated to resist corrosion. Other metals can be supplied upon special order. Typical applications include automotive vehicles, farm equipment, construction and material handling equipment.
| RBC Bearings | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | CJT3636 |
| Product Name | Fiberglide® Self-Lubricating Bearings, Thin-Walled Coiled Steel Backing |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 2.2500 inch (57.15 mm) |
| Housing Bore | 2.3745 to 2.3755 inch (60.31 to 60.34 mm) |
| Bearing ID | 2.2500 inch (57.15 mm) |