RBC Bearings Fiberglide® Self-Lubricating Bearings, Thin-Walled Coiled Steel Backing CJT3224

Description
The constant wall thickness of .062 of the CJT SERIES makes them dimensionally interchangeable with other types of coiled bearings commonly used. They provide all the advantages of FIBERGLIDE® at minimum cost. Carbon steel is normally used as a backing material, with the external surfaces plated to resist corrosion. Other metals can be supplied upon special order. Typical applications include automotive vehicles, farm equipment, construction and material handling equipment.
Description
The constant wall thickness of .062 of the CJT SERIES makes them dimensionally interchangeable with other types of coiled bearings commonly used. They provide all the advantages of FIBERGLIDE® at minimum cost. Carbon steel is normally used as a backing material, with the external surfaces plated to resist corrosion. Other metals can be supplied upon special order. Typical applications include automotive vehicles, farm equipment, construction and material handling equipment.

Suppliers

Company
Product
Description
Supplier Links
Fiberglide® Self-Lubricating Bearings, Thin-Walled Coiled Steel Backing - CJT3224 - RBC Bearings
Oxford, CT, USA
Fiberglide® Self-Lubricating Bearings, Thin-Walled Coiled Steel Backing
CJT3224
Fiberglide® Self-Lubricating Bearings, Thin-Walled Coiled Steel Backing CJT3224
The constant wall thickness of .062 of the CJT SERIES makes them dimensionally interchangeable with other types of coiled bearings commonly used. They provide all the advantages of FIBERGLIDE® at minimum cost. Carbon steel is normally used as a backing material, with the external surfaces plated to resist corrosion. Other metals can be supplied upon special order. Typical applications include automotive vehicles, farm equipment, construction and material handling equipment.

The constant wall thickness of .062 of the CJT SERIES makes them dimensionally interchangeable with other types of coiled bearings commonly used. They provide all the advantages of FIBERGLIDE® at minimum cost. Carbon steel is normally used as a backing material, with the external surfaces plated to resist corrosion. Other metals can be supplied upon special order. Typical applications include automotive vehicles, farm equipment, construction and material handling equipment.

Supplier's Site

Technical Specifications

  RBC Bearings
Product Category Plain Bearings and Sleeve Bearings
Product Number CJT3224
Product Name Fiberglide® Self-Lubricating Bearings, Thin-Walled Coiled Steel Backing
Bushing Type Sleeve
Design Units Inch
Shaft OD 2.0000 inch (50.80 mm)
Housing Bore 2.1245 to 2.1255 inch (53.96 to 53.99 mm)
Bearing ID 2.0000 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.252
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.2520 inch (31.80 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Custom Fixed Profile Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
Snap Bushings - SB-1500-21 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.3120 inch (33.32 mm)
View Details