RBC Bearings Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing CJS4444

Description
This CJS series Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is used as backing material, with the external surfaces plated to resist corrosion.
Description
This CJS series Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is used as backing material, with the external surfaces plated to resist corrosion.

Suppliers

Company
Product
Description
Supplier Links
Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing - CJS4444 - RBC Bearings
Oxford, CT, USA
Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing
CJS4444
Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing CJS4444
This CJS series Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is used as backing material, with the external surfaces plated to resist corrosion.

This CJS series Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is used as backing material, with the external surfaces plated to resist corrosion.

Supplier's Site

Technical Specifications

  RBC Bearings
Product Category Plain Bearings and Sleeve Bearings
Product Number CJS4444
Product Name Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing
Bushing Type Sleeve
Design Units Inch
Shaft OD 2.7500 inch (69.85 mm)
Housing Bore 2.9375 to 2.9385 inch (74.61 to 74.64 mm)
Bearing ID 2.7500 inch (69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DU® Metal-Polymer Composite PTFE Bearings - 10O DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Plain Bushes - 528936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.3150 inch (8.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
Snap Bushings - SB-1500-21 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.3120 inch (33.32 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Maxalign - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details