This CJS series Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is used as backing material, with the external surfaces plated to resist corrosion.
| RBC Bearings | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | CJS3618 |
| Product Name | Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 2.2500 inch (57.15 mm) |
| Housing Bore | 2.4375 to 2.4385 inch (61.91 to 61.94 mm) |
| Bearing ID | 2.2500 inch (57.15 mm) |