RBC Bearings Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing CJS2016

Description
This CJS series Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is used as backing material, with the external surfaces plated to resist corrosion.
Description
This CJS series Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is used as backing material, with the external surfaces plated to resist corrosion.

Suppliers

Company
Product
Description
Supplier Links
Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing - CJS2016 - RBC Bearings
Oxford, CT, USA
Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing
CJS2016
Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing CJS2016
This CJS series Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is used as backing material, with the external surfaces plated to resist corrosion.

This CJS series Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is used as backing material, with the external surfaces plated to resist corrosion.

Supplier's Site

Technical Specifications

  RBC Bearings
Product Category Plain Bearings and Sleeve Bearings
Product Number CJS2016
Product Name Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing
Bushing Type Sleeve
Design Units Inch
Shaft OD 1.2500 inch (31.75 mm)
Housing Bore 1.4055 to 1.4065 inch (35.70 to 35.73 mm)
Bearing ID 1.2500 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3750 inch (9.52 mm)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 13 DB 13 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
Snap Bushings - SB-2500-31 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.9700 inch (50.04 mm)
View Details
IRR: Inner Ring Races - IRR-3-3/8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 3.3750 inch (85.72 mm)
View Details