RBC Bearings Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing CJS1612

Description
FIBERGLIDE® coiled steel journal bearings are designed to meet industry standards for self-lubricating bushings. They provide all of the advantages of FIBERGLIDE® at minimum cost. Carbon steel is normally used as a backing material, with the external surfaces plated to resist corrosion. Other metals can be supplied upon special order. Typical applications include automotive vehicles, farm equipment, construction and material handling equipment. FABROID® can also be supplied for special applications - consult Transport Dynamics Engineering Department.
Description
FIBERGLIDE® coiled steel journal bearings are designed to meet industry standards for self-lubricating bushings. They provide all of the advantages of FIBERGLIDE® at minimum cost. Carbon steel is normally used as a backing material, with the external surfaces plated to resist corrosion. Other metals can be supplied upon special order. Typical applications include automotive vehicles, farm equipment, construction and material handling equipment. FABROID® can also be supplied for special applications - consult Transport Dynamics Engineering Department.

Suppliers

Company
Product
Description
Supplier Links
Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing - CJS1612 - RBC Bearings
Oxford, CT, USA
Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing
CJS1612
Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing CJS1612
FIBERGLIDE® coiled steel journal bearings are designed to meet industry standards for self-lubricating bushings. They provide all of the advantages of FIBERGLIDE® at minimum cost. Carbon steel is normally used as a backing material, with the external surfaces plated to resist corrosion. Other metals can be supplied upon special order. Typical applications include automotive vehicles, farm equipment, construction and material handling equipment. FABROID® can also be supplied for special applications - consult Transport Dynamics Engineering Department.

FIBERGLIDE® coiled steel journal bearings are designed to meet industry standards for self-lubricating bushings. They provide all of the advantages of FIBERGLIDE® at minimum cost. Carbon steel is normally used as a backing material, with the external surfaces plated to resist corrosion. Other metals can be supplied upon special order. Typical applications include automotive vehicles, farm equipment, construction and material handling equipment. FABROID® can also be supplied for special applications - consult Transport Dynamics Engineering Department.

Supplier's Site

Technical Specifications

  RBC Bearings
Product Category Plain Bearings and Sleeve Bearings
Product Number CJS1612
Product Name Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing
Bushing Type Sleeve
Design Units Inch
Shaft OD 1.0000 inch (25.40 mm)
Housing Bore 1.2450 to 1.1255 inch (31.62 to 28.59 mm)
Bearing ID 1.0000 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Open/Closed Bushings - OCB-625-7 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.4530 inch (11.51 mm)
View Details
8 mm Bore, 14 mm outside Diameter, Plain Sintered Bronze Bearing - A 7B 4MP081408 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Metric
Housing Bore 0.3150 inch (8.00 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Standard Pads Have Babbitt Lining; (Lined Bearing Surface)
Body Standard Pads are Steel
View Details