This CJM series metric Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is normally used as backing material, with the external surfaces plated to resist corrosion.
| RBC Bearings | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | CJM2215 |
| Product Name | Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 0.8645 to 0.8654 inch (21.96 to 21.98 mm) |
| Housing Bore | 0.9843 to 0.9851 inch (25.00 to 25.02 mm) |
| Bearing ID | 0.8645 to 0.8654 inch (21.96 to 21.98 mm) |