RBC Bearings Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing CJM2025

Description
This CJM series metric Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is normally used as backing material, with the external surfaces plated to resist corrosion.
Description
This CJM series metric Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is normally used as backing material, with the external surfaces plated to resist corrosion.

Suppliers

Company
Product
Description
Supplier Links
Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing - CJM2025 - RBC Bearings
Oxford, CT, USA
Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing
CJM2025
Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing CJM2025
This CJM series metric Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is normally used as backing material, with the external surfaces plated to resist corrosion.

This CJM series metric Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is normally used as backing material, with the external surfaces plated to resist corrosion.

Supplier's Site

Technical Specifications

  RBC Bearings
Product Category Plain Bearings and Sleeve Bearings
Product Number CJM2025
Product Name Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.7858 to 0.7866 inch (19.96 to 19.98 mm)
Housing Bore 0.9055 to 0.9063 inch (23.00 to 23.02 mm)
Bearing ID 0.7858 to 0.7866 inch (19.96 to 19.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Guide Roller Bushings Eccentric - BX-1 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.1400 inch (3.56 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Maxalign - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
0.565
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5650 inch (14.35 mm)
View Details
Metal-Polymer Anti-Friction Bearings - 11570 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details